GRP-ABC-JANTX1N5620US详情
Microchip GRP-ABC-JANTX1N5620US重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
FPT500.245-034-105
Manufacturer
Puls
RoHS
无
Mounting
DIN Rail
操作温度
-13-158 °F
输出的数量
2
电源
500 W
输入电压(交流电)
380 VAC, 480 VAC
知识产权评级
IP67
GRP-ABC-JANTX1N5620US拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。