GRP-A-DATA-JANTX1N5811详情
Microchip GRP-A-DATA-JANTX1N5811重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Peak Rep Rev Volt
150(V)
Peak Forward Voltage
0.875(V)
Package Type
E型壳体
Peak Reverse Recovery Time
30(ns)
Maximum Forward Current
6000(mA)
Operating Temp Range
-65C to 175C
Rectifier Type
开关二极管
Mounting
通孔
包装
Bag
引脚数量
2
配置
Single
峰值反向电流
5(uA)
峰值非恢复性浪涌电流
125(A)
GRP-A-DATA-JANTX1N5811拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。