GRP-DATA-JANS1N5418详情
Microchip GRP-DATA-JANS1N5418重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Peak Rep Rev Volt
400(V)
Peak Forward Voltage
1.5(V)
Package Type
E型壳体
Peak Reverse Recovery Time
150(ns)
Operating Temp Range
-65C to 175C
Rad Hardened
无
Rectifier Type
开关二极管
Mounting
通孔
包装
Tray
引脚数量
2
配置
Single
峰值反向电流
1(uA)
峰值非恢复性浪涌电流
80(A)
GRP-DATA-JANS1N5418拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。