GRP-DATA-JANS2N2222AUA详情
Microchip GRP-DATA-JANS2N2222AUA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
4
Emitter-Base Voltage
6(V)
Package Type
UA
Transistor Polarity
NPN
Collector-Base Voltage
75(V)
Category
双极电源
Operating Temp Range
-65C to 200C
Collector Current (DC)
0.8(A)
Number of Elements
1
Rad Hardened
无
DC Current Gain
50
Mounting
表面贴装
包装
Tray
配置
Single
功率耗散
0.5(W)
输出功率
Not Required(W)
GRP-DATA-JANS2N2222AUA拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。