GRP-DATA-JANTX1N914详情
Microchip GRP-DATA-JANTX1N914重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Peak Rep Rev Volt
75(V)
Peak Forward Voltage
1.2(V)
Package Type
DO-35
Peak Reverse Recovery Time
5(ns)
Operating Temp Range
-65C to 175C
Rectifier Type
开关二极管
Mounting
通孔
Schedule B
8541210080/8541210080/8541210080/8541210080/8541210080
包装
Bag
引脚数量
2
配置
Single
峰值反向电流
0.5(uA)
峰值非恢复性浪涌电流
2(A)
GRP-DATA-JANTX1N914拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。