HT-MM900AC-7F-EE-24M0000000详情
Microchip HT-MM900AC-7F-EE-24M0000000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Plastic
RoHS
Non-Compliant
Package
Tape & Reel (TR)
厂商
微芯片技术
Product Status
活跃
系列
*
颜色
White
性别
Female
宽度
87 mm
长度
87 mm
HT-MM900AC-7F-EE-24M0000000拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。