JAN1N6626U详情
Microchip JAN1N6626U重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Free Hanging (In-Line)
Package
Bulk
厂商
Advantech Corp
Product Status
Obsolete
Cable Types
圆形电缆
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Microchip
Brand
Microchip / Microsemi
RoHS
N
系列
-
连接器类型
插头对插头
颜色
Orange
屏蔽/屏蔽
Unshielded
样式
Cat6, Crossover
定位/联系数
8p8c (RJ45, Ethernet)
特征
模塑插头
产品类别
微芯片技术
长度
3.00 (914.4mm)
JAN1N6626U拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。