JANS1N5968US/TR详情
Microchip JANS1N5968US/TR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
通孔
包装/外壳
E, Axial
供应商器件包装
E, Axial
Manufacturer Part Number
XTAE018C10FP16
Manufacturer
Cutler Hammer, Div of Eaton Co
Factory Pack QuantityFactory Pack Quantity
1
Brand
Microchip / Microsemi
RoHS
N
Package
Tape & Reel (TR)
厂商
微芯片技术
Product Status
活跃
包装
Bulk
系列
Military, MIL-PRF-19500/356
子类别
Diodes & Rectifiers
反向泄漏电流@ Vr
5 µA @ 4.28 V
不同 If 时电压 - 正向 (Vf)
1.5 V @ 1 A
产品类别
齐纳二极管
产品类别
齐纳二极管
JANS1N5968US/TR拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。