JANSP2N3635/TR详情
Microchip JANSP2N3635/TR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting
Panel
Manufacturer Part Number
PDG33K0600B2NL
Approvals
CE, CSA, UL
Manufacturer
Cutler Hammer, Div of Eaton Corp
Package Description
,
Reflow Temperature-Max (s)
未说明
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MICROSEMI CORP
Risk Rank
5.87
峰值回流焊温度(摄氏度)
未说明
额定电流
600 A
达到SVHC
compliant
JANSP2N3635/TR拓展信息








哦! 它是空的。