JANTXV1N6507详情
Microchip JANTXV1N6507重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
通孔
包装/外壳
14-CDIP (0.300, 7.62mm)
供应商器件包装
14-CDIP
RoHS
Non-Compliant
Package
Bulk
厂商
微芯片技术
Product Status
活跃
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Microchip
Brand
Microchip / Microsemi
操作温度
-65°C ~ 150°C
系列
Military, MIL-PRF-19500/474
包装
Bulk
子类别
Diodes & Rectifiers
产品类别
Diodes - General Purpose, Power, Switching
产品类别
Diodes - General Purpose, Power, Switching
JANTXV1N6507拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。