JANTXV2N5010S详情
Microchip JANTXV2N5010S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
3
Manufacturer
ABB
Package Description
CYLINDRICAL, O-CBCY-W3
Package Style
CYLINDRICAL
Package Body Material
CERAMIC, METAL-SEALED COFIRED
Manufacturer Part Number
JANTXV2N5010S
Package Shape
ROUND
Part Life Cycle Code
活跃
Ihs Manufacturer
DEFENSE SUPPLY CENTER COLUMBUS
Risk Rank
5.33
Part Package Code
TO-39
端子位置
BOTTOM
终端形式
WIRE
引脚数量
3
JESD-30代码
O-CBCY-W3
资历状况
Qualified
JEDEC-95代码
TO-39
达到SVHC
unknown
JANTXV2N5010S拓展信息








哦! 它是空的。