LAN9668-I/9MX详情
Microchip LAN9668-I/9MX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
HSBGA-256
Package
Tray
厂商
微芯片技术
Product Status
活跃
Maximum Operating Temperature
+ 85 C
Minimum Operating Temperature
- 40 C
Mounting Styles
SMD/SMT
Interface Type
RGMII, RMII, SGMII, QSGMII
系列
*
工作电源电压
1.1 V
数据率
10 Mb/s, 100 Mb/s, 1000 Mb/s, 2500 Mb/s
收发器数量
2 Transceiver
产品
以太网交换机
标准
10/100/1GBASE-T
LAN9668-I/9MX拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。