LE71HR0866G详情
Microchip LE71HR0866G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Brass
Wire Size
22 to 18, 22 AWG
类型
压接端子
镀层
Tin
产品长度
14.6 mm
0个相似型号
LE71HR0866G拓展信息
M2GL-EVAL-KIT
Microchip Technology
ADM00678
Microchip Technology
DM163025-1
Microchip Technology
MCP7383XRD-PPM
Microchip Technology
ADM00617
Microchip Technology
MCP73831EV
Microchip Technology
MCP73871EV
Microchip Technology
MCP7382XEV
Microchip Technology
EVB8740
Microchip Technology
ADM00559
Microchip Technology








哦! 它是空的。