LX27912IDW详情
Microchip LX27912IDW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable Types
CAT 5E PATCH
Rohs Code
有
Manufacturer Part Number
LX27912IDW
Manufacturer
Microsemi Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
MICROSEMI CORP
Risk Rank
5.71
包装
Bulk
ECCN 代码
EAR99
连接器类型
TELEPHONE/TELECOM
颜色
Yellow
性别
M
HTS代码
8542.39.00.01
Reach合规守则
compliant
电缆长度
2.133(m)
连接器类型A
TELEPHONE/TELECOM
接口IC类型
LED显示驱动
连接器类型B
不包括
LX27912IDW拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。