MAQ5281-3.3YMME-TR详情
Microchip MAQ5281-3.3YMME-TR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Package Description
HVSSOP, TSSOP8,.2
Rohs Code
有
Manufacturer Part Number
MAQ5281-3.3YMME-TR
Manufacturer
Microchip Technology Inc
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MICROCHIP TECHNOLOGY INC
Moisture Sensitivity Levels
3
Risk Rank
5.59
JESD-609代码
e3
ECCN 代码
EAR99
端子表面处理
Matte Tin (Sn)
HTS代码
8542.39.00.01
Reach合规守则
compliant
MAQ5281-3.3YMME-TR拓展信息








哦! 它是空的。