MD15详情
Microchip MD15重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 1 week ago)
RoHS
Non-Compliant
Manufacturer Part Number
MD15
Manufacturer
Switchcraft Conxall
Part Life Cycle Code
活跃
Ihs Manufacturer
SWITCHCRAFT INC
Risk Rank
1.98
ECCN 代码
EAR99
连接器类型
AUDIO/RCA CONNECTOR
HTS代码
8536.69.40.10
Reach合规守则
compliant
弱电
不适用
MD15拓展信息








哦! 它是空的。