MD1822DB2详情
Microchip MD1822DB2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
11
Degree of protection (IP)
IP65
Explosion-tested version
无
With locknut
无
Thread type
PG
With strain relief
无
Nominal thread size metric/PG
29
Wrench width
42
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
无
Model
Straight
RoHS
Non-Compliant
MD1822DB2拓展信息









哦! 它是空的。