MPLAD7.5KP130A详情
Microchip MPLAD7.5KP130A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Wall
RoHS
Compliant
包装
Bulk
终端
Crimp
性别
Female
方向
Straight
接头数量
32
辐射硬化
无
0个相似型号
MPLAD7.5KP130A拓展信息
M15KP40CA/TR
Microchip Technology
JANTX1N5907/TR
Microchip Technology
MSMCGLCE18AE3/TR
Microchip Technology
1N5645A/TR
Microchip Technology
SMBJ45e3/TR13
Microchip Technology
JANTX1N5659A/TR
Microchip Technology
MSMLJ12CA/TR
Microchip Technology
MSMCJ28A/TR
Microchip Technology
1N5657A/TR
Microchip Technology
JANTX1N6466/TR
Microchip Technology








哦! 它是空的。