MPT-15C详情
Microchip MPT-15C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Microchip
Brand
微芯片技术
RoHS
N
Rohs Code
无
Manufacturer Part Number
MPT-15C
Part Life Cycle Code
活跃
Ihs Manufacturer
MICROSEMI CORP
Risk Rank
5.58
Part Package Code
DO-13
ECCN 代码
EAR99
HTS代码
8541.10.00.50
子类别
TVS Diodes / ESD Suppression Diodes
Reach合规守则
unknown
引脚数量
2
二极管类型
跨压抑制二极管
产品类别
TVS 二极管
产品类别
ESD Suppressors / TVS Diodes
MPT-15C拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。