MQSPD25详情
Microchip MQSPD25重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Length
6 in
Water / Moisture Rating
IP67 Rated
Factory Pack QuantityFactory Pack Quantity
100
Mounting Styles
Panel Mount (Front), PCB Mount
Manufacturer
BIVAR
Brand
Bivar
RoHS
Details
Package
Bulk
厂商
微芯片技术
Product Status
活跃
系列
-
颜色
Red
子类别
LED指示灯
方向
直角
产品类别
LED灯管
产品
带LED的柔性光导管
产品类别
LED灯管
MQSPD25拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。