MRF24WG0MART-I/RMMAC109详情
Microchip MRF24WG0MART-I/RMMAC109重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP00
Device construction
Built-in device plug-in technique
Rated permanent current Iu
160
Type of control element
Other
Number of auxiliary contacts as normally closed contact
0
0个相似型号
MRF24WG0MART-I/RMMAC109拓展信息








哦! 它是空的。