MRF24WG0MAT-I/RMMAC109详情
Microchip MRF24WG0MAT-I/RMMAC109重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated permanent current Iu
32
Degree of protection (IP), front side
IP00
Type of electrical connection of main circuit
Rail connection
0个相似型号
MRF24WG0MAT-I/RMMAC109拓展信息








哦! 它是空的。