MRF492A详情
Microchip MRF492A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Aluminium
Contact Materials
Copper
RoHS
Compliant
Manufacturer Part Number
MRF492A
Manufacturer
New Jersey Semiconductor Products Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
NEW JERSEY SEMICONDUCTOR PRODUCTS INC
Risk Rank
5.6
终端
Crimp
连接器类型
Circular
性别
Male
接头数量
18
本体镀层
Cadmium
达到SVHC
无SVHC
MRF492A拓展信息








哦! 它是空的。