MX555ABC250M000-TR详情
Microchip MX555ABC250M000-TR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+ 85 C
Unit Weight
2.201095 oz
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
3
Mounting Styles
面板安装
Manufacturer
Sensata
Illuminated
不发光
Brand
AIRPAX
Tradename
AIRPAX
Package
Tape & Reel (TR)
厂商
微芯片技术
Product Status
活跃
系列
LEG
类型
Hydraulic-Magnetic
子类别
断路器
终端样式
Screw
执行器类型
Toggle
极数
1 Pole
产品类别
断路器
产品
电路保护器
产品类别
断路器
MX555ABC250M000-TR拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。