OX-0467-AET-5083-160M000000详情
Microchip OX-0467-AET-5083-160M000000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
16
Voltage, Rating
700VDC/500VAC
Shell Size / Insert Arrangement
28-66
Operating Temp Range
-55C to 125C
Termination Method
Crimp
Contact Materials
Copper Alloy
Rad Hardened
无
Contact Classification
(2/14)Signal
类型
Circular
接头数量
16(POS)
触点性别
PIN
端口的数量
1(Port)
家人
ACC
外壳电镀
Cadmium
应力消除
无
OX-0467-AET-5083-160M000000拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。