PD69220R-035500详情
Microchip PD69220R-035500重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN-32
Maximum Operating Temperature
+ 85 C
Minimum Operating Temperature
- 40 C
Mounting Styles
SMD/SMT
系列
*
零件状态
活跃
类型
Powered Device - PD
子类别
开关集成电路
工作电源电压
3.3 V
产品类别
Power Switch ICs - POE / LAN
PD69220R-035500拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。