PD-9001GR/AC-MR-EU详情
Microchip PD-9001GR/AC-MR-EU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With light source
有
Type of lamp socket
Other
With front ring
无
Number of indicator lights
1
Type of lens
High
Colour front ring
Other
Degree of protection (NEMA)
13
Degree of protection (IP)
IP67/IP69K
Voltage type
AC
Rated operating voltage Ue
230 - 230
Construction type lens
Round
Type of electric connection
Screw connection
Material front ring
Other
Colour lens
Other
PD-9001GR/AC-MR-EU拓展信息








哦! 它是空的。