PD-9001GR/AT/AC-VR详情
Microchip PD-9001GR/AT/AC-VR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Number of contacts as normally closed contact
0
Model
Top mounting
0个相似型号
PD-9001GR/AT/AC-VR拓展信息








哦! 它是空的。