PD-9501GC-SP/AC-JP详情
Microchip PD-9501GC-SP/AC-JP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated permanent current Iu
32
Degree of protection (IP), front side
IP00
Type of electrical connection of main circuit
Rail connection
0个相似型号
PD-9501GC-SP/AC-JP拓展信息








哦! 它是空的。