PD-IM-7448详情
Microchip PD-IM-7448重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
Body Orientation
Straight
Termination Method
Solder
Base/Housing Material
Nylon
Contact Materials
Copper Alloy
Mounting
电缆安装
操作温度
-55 to 125 °C
性别
Plug
产品长度
73 mm
PD-IM-7448拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。