PIC16F886-H/MLVAO详情
Microchip PIC16F886-H/MLVAO重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With light source
有
Type of lamp socket
Other
With front ring
无
Number of indicator lights
1
Type of lens
Flat
Colour front ring
Other
Degree of protection (NEMA)
Other
Degree of protection (IP)
IP67/IP69K
Voltage type
AC/DC
Rated operating voltage Ue
24 - 24
Construction type lens
Round
Type of electric connection
Other
Material front ring
Other
Colour lens
Green
PIC16F886-H/MLVAO拓展信息








哦! 它是空的。