PIC18F4685T-E/PTV02详情
Microchip PIC18F4685T-E/PTV02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP20
Type of fastening
Other
Integrated diagnosis function
有
Voltage type of supply voltage
AC
Rated frequency
47 - 63
Model
Expansion device
0个相似型号
PIC18F4685T-E/PTV02拓展信息








哦! 它是空的。