PIC24EP512GP806T-I/CS详情
Microchip PIC24EP512GP806T-I/CS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Type of control element
None
Rated permanent current Iu
80
Device construction
Built-in device fixed built-in technique
Degree of protection (NEMA)
Other
Degree of protection (IP), front side
IP20
Number of auxiliary contacts as normally open contact
0
Type of electrical connection of main circuit
Frame clamp
PIC24EP512GP806T-I/CS拓展信息








哦! 它是空的。