PIC24FJ32GA104T-I/ML026详情
Microchip PIC24FJ32GA104T-I/ML026重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of control element
None
Number of auxiliary contacts as normally closed contact
0
Rated permanent current Iu
250
Device construction
Built-in device fixed built-in technique
Degree of protection (NEMA)
Other
Degree of protection (IP), front side
IP00
Number of auxiliary contacts as normally open contact
0
Type of electrical connection of main circuit
Flat plug-in connection
PIC24FJ32GA104T-I/ML026拓展信息








哦! 它是空的。