PIC32MK0256GPG064-E/Y8X详情
Microchip PIC32MK0256GPG064-E/Y8X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated permanent current Iu
250
Degree of protection (IP), front side
IP00
Type of electrical connection of main circuit
Rail connection
0个相似型号
PIC32MK0256GPG064-E/Y8X拓展信息








哦! 它是空的。