PIC32MZ1064DAL288T-V/4J详情
Microchip PIC32MZ1064DAL288T-V/4J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
弹簧夹连接
Number of auxiliary contacts as normally open contact
1
Modular version
有
Rated operation power NEMA
11.032
Number of normally open contacts as main contact
2
Voltage type for actuating
DC
Rated operation current Ie at AC-3, 400 V
25
Number of normally closed contacts as main contact
2
Rated operation power at AC-3, 400 V
11
Rated operation current Ie at AC-1, 400 V
40
Rated control supply voltage at DC
48 - 48
Number of auxiliary contacts as normally closed contact
1
PIC32MZ1064DAL288T-V/4J拓展信息








哦! 它是空的。