PIC32MZ2048EFM064T-E/MR详情
Microchip PIC32MZ2048EFM064T-E/MR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
弹簧夹连接
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Voltage type for actuating
DC
Number of contacts as normally closed contact
0
Rated control supply voltage at DC
20.4 - 30
With detachable clamps
无
深度
125
宽度
45
高度
135
PIC32MZ2048EFM064T-E/MR拓展信息








哦! 它是空的。