PIC32MZ2048EFM064T-E/PT详情
Microchip PIC32MZ2048EFM064T-E/PT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Box
Base Product Number
USB3FTV6B05
厂商
Amphenol Socapex
Product Status
活跃
系列
USB3F TV
颜色
Black
屏蔽/屏蔽
Shielded
线规
24 AWG, 28 AWG
配置
A Female to Cable, Round (Circular Coupling)
规格说明
USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0))
特征
Data Transfer and Charge, Extension Cable, Industrial Environments - IP68, Panel Mount
长度
1.64 (500.0mm)
PIC32MZ2048EFM064T-E/PT拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。