RN-131C详情
Microchip RN-131C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Supplier Package
SMD模块
Maximum Data Rate
11000@b/54000@g Kbps
Usage Level
Commercial grade
操作温度
0 to 70 °C
引脚数量
44
筛选水平
Commercial
调制技术
CCK/DBPSK/DQPSK/DSSS/OFDM
0个相似型号
RN-131C拓展信息
RN171-I/RM
Microchip Technology
RN4020-V/RM123
Microchip Technology
MRF24J40MAT-I/RM
Microchip Technology
ATWILC1000-MR110PB
Microchip Technology
RN4871-V/RM118
Microchip Technology
RN131G-I/RM
Microchip Technology
RN4678-V/RM100
Microchip Technology
RN42-I/RM630
Microchip Technology
ATWILC3000-MR110CA
Microchip Technology
RN131C/RM
Microchip Technology








哦! 它是空的。