SBT6050详情
Microchip SBT6050重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Body Orientation
Straight
Termination Method
Solder
Base/Housing Material
Nylon
Contact Materials
Brass
Mounting
通孔
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Microchip
Brand
微芯片技术
操作温度
-40 to 105 °C
性别
Header
子类别
Diodes & Rectifiers
螺距
3.0000 mm
技术
Si
产品类别
Schottky Diodes & Rectifiers
产品类别
Schottky Diodes & Rectifiers
产品长度
10.14 mm
SBT6050拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。