SM3F-256FG-ACTEL详情
Microchip SM3F-256FG-ACTEL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Orientation
Straight
Base/Housing Material
Thermoplastic
Mounting
电缆安装
Package
Bulk
Base Product Number
SM3F-256
厂商
微芯片技术
Product Status
活跃
For Use With/Related Products
Microsemi FPGAs
操作温度
-65 to 105 °C
系列
-
性别
Receptacle
螺距
2.5400 mm
房屋颜色
Black
模块/板式
Socket Adapter
产品长度
40.48 mm
SM3F-256FG-ACTEL拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。