SMSF-256FG-ACTEL详情
Microchip SMSF-256FG-ACTEL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polypropylene (PP)
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
SE720DPL, YL
Manufacturer
SERPAC
Brand
SERPAC
RoHS
Details
Package
Bulk
Base Product Number
SMSF-256
厂商
微芯片技术
Product Status
活跃
For Use With/Related Products
Microsemi FPGAs
系列
SE720
颜色
Yellow
子类别
Supplies
产品类别
Storage Boxes & Cases
模块/板式
Socket Adapter
产品
Cases
产品类别
Storage Boxes & Cases
宽度
15.5 in
高度
7.6 in
长度
20.1 in
SMSF-256FG-ACTEL拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。