UFT3270详情
Microchip UFT3270重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Body Orientation
Straight
Termination Method
IDT
Base/Housing Material
Nylon
Contact Materials
Copper Alloy
Mounting
电缆安装
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Microchip
Brand
微芯片技术
操作温度
-55 to 105 °C
性别
Receptacle
子类别
Diodes & Rectifiers
螺距
2.5400 mm
房屋颜色
Red
产品类别
Rectifiers
产品
Rectifiers
产品类别
Rectifiers
产品长度
7.62 mm
UFT3270拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。