UFT5015详情
Microchip UFT5015重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Body Orientation
Straight
Termination Method
Solder
Base/Housing Material
Thermoplastic
Contact Materials
Brass
Mounting
通孔
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Microchip
Brand
微芯片技术
操作温度
-55 to 105 °C
性别
Header
子类别
Diodes & Rectifiers
螺距
2.5400 mm
产品类别
Rectifiers
产品
Rectifiers
产品类别
Rectifiers
产品长度
40.7 mm
UFT5015拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。