USB3813-1051XY-TR详情
Microchip USB3813-1051XY-TR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Clock Frequency
3 GHz
Processor Series
Atom x6425E
Cache Memory
1.5 MB
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
050103
Manufacturer
congatec
Brand
congatec
Memory Types
LPDDR4
子类别
Embedded Processors & Controllers
内存大小
4 GB
产品类别
CPU - Central Processing Units
产品类别
CPU - Central Processing Units
USB3813-1051XY-TR拓展信息








哦! 它是空的。