VC-820-EAW-SAAN-44M2368000详情
Microchip VC-820-EAW-SAAN-44M2368000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour front ring
Black
With front ring
有
Degree of protection (NEMA)
4X
Construction type lens
Rectangular
Degree of protection (IP), front side
IP67/IP69K
Material front ring
Plastic
Type of control element
Toggle
Package
Tape & Reel (TR)
厂商
微芯片技术
Product Status
活跃
系列
*
VC-820-EAW-SAAN-44M2368000拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。