VC-826-ECE-FAAN-71M4285700详情
Microchip VC-826-ECE-FAAN-71M4285700重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage Rating (DC)
250 V
Voltage Rating (AC)
250 V
RoHS
Compliant
Package
Tape & Reel (TR)
厂商
微芯片技术
Product Status
活跃
系列
*
额定电流
3.15 A
保险丝电流
3.15 A
达到SVHC
Unknown
VC-826-ECE-FAAN-71M4285700拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。