VCC1-B3B-187M0000详情
Microchip VCC1-B3B-187M0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable design
Round
Halogen-free
有
No. of B connections
1x
Connector version
straight
AWG
AWG24
Cable use
Networks
Cable features
Flame-retardant,Halogen-free
Type A
RJ45 plug
Version
Cable
Type B
RJ45 plug
No. of A connectors
1x
Factory colour
Yellow
屏蔽/屏蔽
U/UTP
VCC1-B3B-187M0000拓展信息








哦! 它是空的。