VCC6-QAD 156.25MHZ详情
Microchip VCC6-QAD 156.25MHZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable design
Round
Halogen-free
有
No. of B connections
1x
Factory colour
Grey
No. of A connectors
1x
Type B
RJ45 plug
Version
Cable
Type A
RJ45 plug
Cable features
Flame-retardant,Halogen-free
Cable use
Networks
AWG
AWG24
Connector version
straight
屏蔽/屏蔽
U/UTP
VCC6-QAD 156.25MHZ拓展信息








哦! 它是空的。