VCC6-RCB-212M500000详情
Microchip VCC6-RCB-212M500000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Voltage
220 VAC;220 VDC
Manufacturer Part Number
U-76349
Manufacturer
Turck
Cable Types
PVC
Package
Tape & Reel (TR)
厂商
微芯片技术
Product Status
最后一次购买
系列
*
额定电流
4 Amps
知识产权评级
IP67
长度
1.4 Meters
VCC6-RCB-212M500000拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。